Vishay Precision Group Rcwpm-0402 220K 5% K M55342K11B220Kr Rsl Vishay M55342K11B220KRUL

Description
RCWPM-0402 220K 5% K M55342K11B220KR RSL
Description
RCWPM-0402 220K 5% K M55342K11B220KR RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-0402 220K 5% K M55342K11B220Kr Rsl Vishay - 22P4627 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-0402 220K 5% K M55342K11B220Kr Rsl Vishay
22P4627
Rcwpm-0402 220K 5% K M55342K11B220Kr Rsl Vishay 22P4627
RCWPM-0402 220K 5% K M55342K11B220KR RSL

RCWPM-0402 220K 5% K M55342K11B220KR RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P4627
Product Name Rcwpm-0402 220K 5% K M55342K11B220Kr Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1249280 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details