Vishay Precision Group Rcwpm-0402 20K 1% K M55342K11B20E0S Rsl Vishay M55342K11B20E0SUL

Description
RCWPM-0402 20K 1% K M55342K11B20E0S RSL
Description
RCWPM-0402 20K 1% K M55342K11B20E0S RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-0402 20K 1% K M55342K11B20E0S Rsl Vishay - 22P4499 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-0402 20K 1% K M55342K11B20E0S Rsl Vishay
22P4499
Rcwpm-0402 20K 1% K M55342K11B20E0S Rsl Vishay 22P4499
RCWPM-0402 20K 1% K M55342K11B20E0S RSL

RCWPM-0402 20K 1% K M55342K11B20E0S RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P4499
Product Name Rcwpm-0402 20K 1% K M55342K11B20E0S Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468298 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details