Vishay Intertechnology, Inc. Chip Resistor - Surface Mount M55342K11B20E0RTFV

Description
20 kOhms ±1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
20 kOhms ±1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-M55342K11B20E0RTFVTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K11B20E0RTFVTR-ND
Chip Resistor - Surface Mount 764-M55342K11B20E0RTFVTR-ND
20 kOhms ±1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Military, Non-Inductive Thin Film

20 kOhms ±1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
RES 20K OHM 1/20W 1% 0402 - M55342K11B20E0RTFV - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20K OHM 1/20W 1% 0402
M55342K11B20E0RTFV
RES 20K OHM 1/20W 1% 0402 M55342K11B20E0RTFV
RES 20Kohm 1/20W 1% 0402

RES 20Kohm 1/20W 1% 0402

Supplier's Site
Chip Resistor - Surface Mount - M55342K11B20E0RTFV - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
M55342K11B20E0RTFV
Chip Resistor - Surface Mount M55342K11B20E0RTFV
RES SMD 20K OHM 1% 1/20W 0402

RES SMD 20K OHM 1% 1/20W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 764-M55342K11B20E0RTFVTR-ND M55342K11B20E0RTFV M55342K11B20E0RTFV
Product Name Chip Resistor - Surface Mount RES 20K OHM 1/20W 1% 0402 Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1580267 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375374-BVN-Z-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers