Vishay Intertechnology, Inc. Chip Resistor - Surface Mount M55342K11B200ERS2

Description
THICK FILM RESISTOR 0402 1%
Request a Quote Datasheet
Description
THICK FILM RESISTOR 0402 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-M55342K11B200ERS2CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M55342K11B200ERS2CT-ND
Chip Resistor - Surface Mount 541-M55342K11B200ERS2CT-ND
THICK FILM RESISTOR 0402 1%

THICK FILM RESISTOR 0402 1%

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-M55342K11B200ERS2DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M55342K11B200ERS2DKR-ND
Chip Resistor - Surface Mount 541-M55342K11B200ERS2DKR-ND
THICK FILM RESISTOR 0402 1%

THICK FILM RESISTOR 0402 1%

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-M55342K11B200ERS2TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M55342K11B200ERS2TR-ND
Chip Resistor - Surface Mount 541-M55342K11B200ERS2TR-ND
THICK FILM RESISTOR 0402 1%

THICK FILM RESISTOR 0402 1%

Buy Now Datasheet
Res Thick Film 0402 200K Ohm 1% 1/25W ¦100ppm/¦C 0.01% SMD T/R - M55342K11B200ERS2 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 0402 200K Ohm 1% 1/25W ¦100ppm/¦C 0.01% SMD T/R
M55342K11B200ERS2
Res Thick Film 0402 200K Ohm 1% 1/25W ¦100ppm/¦C 0.01% SMD T/R M55342K11B200ERS2
Res Thick Film 0402 200K Ohm 1% 1/25W ¦100ppm/¦C 0.01% SMD T/R

Res Thick Film 0402 200K Ohm 1% 1/25W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-M55342K11B200ERS2CT-ND M55342K11B200ERS2
Product Name Chip Resistor - Surface Mount Res Thick Film 0402 200K Ohm 1% 1/25W ¦100ppm/¦C 0.01% SMD T/R
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402
Tolerance 1 +/- % 1 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers