Vishay Precision Group Rcwpm-0402 1.5K 5% K M55342K11B1K50R Rsl Vishay M55342K11B1K50RUL

Description
RCWPM-0402 1.5K 5% K M55342K11B1K50R RSL
Description
RCWPM-0402 1.5K 5% K M55342K11B1K50R RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-0402 1.5K 5% K M55342K11B1K50R Rsl Vishay - 22P3751 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-0402 1.5K 5% K M55342K11B1K50R Rsl Vishay
22P3751
Rcwpm-0402 1.5K 5% K M55342K11B1K50R Rsl Vishay 22P3751
RCWPM-0402 1.5K 5% K M55342K11B1K50R RSL

RCWPM-0402 1.5K 5% K M55342K11B1K50R RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P3751
Product Name Rcwpm-0402 1.5K 5% K M55342K11B1K50R Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details