Vishay Precision Group Rcwpm-0402 1.4K 1% K M55342K11B1E40S Tsl Vishay M55342K11B1E40SWL

Description
RCWPM-0402 1.4K 1% K M55342K11B1E40S TSL
Description
RCWPM-0402 1.4K 1% K M55342K11B1E40S TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-0402 1.4K 1% K M55342K11B1E40S Tsl Vishay - 22P3648 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-0402 1.4K 1% K M55342K11B1E40S Tsl Vishay
22P3648
Rcwpm-0402 1.4K 1% K M55342K11B1E40S Tsl Vishay 22P3648
RCWPM-0402 1.4K 1% K M55342K11B1E40S TSL

RCWPM-0402 1.4K 1% K M55342K11B1E40S TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P3648
Product Name Rcwpm-0402 1.4K 1% K M55342K11B1E40S Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R202JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details