Vishay Precision Group Rcwpm-0402 1.4K 1% K M55342K11B1E40R Tsl Vishay M55342K11B1E40RWL

Description
RCWPM-0402 1.4K 1% K M55342K11B1E40R TSL
Description
RCWPM-0402 1.4K 1% K M55342K11B1E40R TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-0402 1.4K 1% K M55342K11B1E40R Tsl Vishay - 22P3646 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-0402 1.4K 1% K M55342K11B1E40R Tsl Vishay
22P3646
Rcwpm-0402 1.4K 1% K M55342K11B1E40R Tsl Vishay 22P3646
RCWPM-0402 1.4K 1% K M55342K11B1E40R TSL

RCWPM-0402 1.4K 1% K M55342K11B1E40R TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P3646
Product Name Rcwpm-0402 1.4K 1% K M55342K11B1E40R Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 255000 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details