Vishay Precision Group Rcwpm-0402 1.05K 1% K M55342K11B1E05R Ts Vishay M55342K11B1E05RWL

Description
RCWPM-0402 1.05K 1% K M55342K11B1E05R TS
Description
RCWPM-0402 1.05K 1% K M55342K11B1E05R TS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-0402 1.05K 1% K M55342K11B1E05R Ts Vishay - 22P3600 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-0402 1.05K 1% K M55342K11B1E05R Ts Vishay
22P3600
Rcwpm-0402 1.05K 1% K M55342K11B1E05R Ts Vishay 22P3600
RCWPM-0402 1.05K 1% K M55342K11B1E05R TS

RCWPM-0402 1.05K 1% K M55342K11B1E05R TS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P3600
Product Name Rcwpm-0402 1.05K 1% K M55342K11B1E05R Ts Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
Surface Mount Resistors - 1364742P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 1000 ohms
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C271J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details