1 kOhms ±1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Military, Non-Inductive Thin Film
RES 1Kohm 1/20W 1% 0402
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 764-M55342K11B1E00RT1VTR-ND | M55342K11B1E00RT1V |
| Product Name | Chip Resistor - Surface Mount | RES 1K OHM 1/20W 1% 0402 |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Thin Film (Chip) | |
| Mounting / Packaging | 0402; 0402 | 0402 |
| Tolerance | 1 +/- % | 1 +/- % |