Vishay Intertechnology, Inc. Chip Resistor - Surface Mount M55342K11B1E00RS2

Description
RCWPM-0402 1K 1% K M55342K11B1E0
Request a Quote Datasheet
Description
RCWPM-0402 1K 1% K M55342K11B1E0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-M55342K11B1E00RS2CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M55342K11B1E00RS2CT-ND
Chip Resistor - Surface Mount 541-M55342K11B1E00RS2CT-ND
RCWPM-0402 1K 1% K M55342K11B1E0

RCWPM-0402 1K 1% K M55342K11B1E0

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-M55342K11B1E00RS2DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M55342K11B1E00RS2DKR-ND
Chip Resistor - Surface Mount 541-M55342K11B1E00RS2DKR-ND
RCWPM-0402 1K 1% K M55342K11B1E0

RCWPM-0402 1K 1% K M55342K11B1E0

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-M55342K11B1E00RS2TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M55342K11B1E00RS2TR-ND
Chip Resistor - Surface Mount 541-M55342K11B1E00RS2TR-ND
RCWPM-0402 1K 1% K M55342K11B1E0

RCWPM-0402 1K 1% K M55342K11B1E0

Buy Now Datasheet
Res Thick Film 0402 1K Ohm 1% 1/25W ¦100ppm/¦C 0.01% SMD T/R - M55342K11B1E00RS2 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 0402 1K Ohm 1% 1/25W ¦100ppm/¦C 0.01% SMD T/R
M55342K11B1E00RS2
Res Thick Film 0402 1K Ohm 1% 1/25W ¦100ppm/¦C 0.01% SMD T/R M55342K11B1E00RS2
Res Thick Film 0402 1K Ohm 1% 1/25W ¦100ppm/¦C 0.01% SMD T/R

Res Thick Film 0402 1K Ohm 1% 1/25W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-M55342K11B1E00RS2CT-ND M55342K11B1E00RS2
Product Name Chip Resistor - Surface Mount Res Thick Film 0402 1K Ohm 1% 1/25W ¦100ppm/¦C 0.01% SMD T/R
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402
Tolerance 1 +/- % 1 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1364742 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R160JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details