Vishay Intertechnology, Inc. Chip Resistor - Surface Mount - M55342K11B1E00PST M55342K11B1E00PST

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 996537-M55342K11B1E0 0PST Categories: Chip Resistor - Surface Mount Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 996537-M55342K11B1E0 0PST Categories: Chip Resistor - Surface Mount Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - M55342K11B1E00PST - 996537-M55342K11B1E00PST - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - M55342K11B1E00PST
996537-M55342K11B1E00PST
Chip Resistor - Surface Mount - M55342K11B1E00PST 996537-M55342K11B1E00PST
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 996537-M55342K11B1E0 0PST Categories: Chip Resistor - Surface Mount Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 996537-M55342K11B1E00PST
Categories: Chip Resistor - Surface Mount
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now
SMD 0.05W Resistor - 52-M55342K11B1E00PST - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.05W Resistor
52-M55342K11B1E00PST
SMD 0.05W Resistor 52-M55342K11B1E00PST
Res Thkflm 0402 1K Ohm 0.05W 0.01 100PPM 0.1% SMD Esd Product overview: M55342K11B1E00PST from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.05W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.05W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-M55342K11B1E00PST can be used for catalog matching and distributor lookup.

Res Thkflm 0402 1K Ohm 0.05W 0.01 100PPM 0.1% SMD Esd Product overview: M55342K11B1E00PST from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.05W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.05W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-M55342K11B1E00PST can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 996537-M55342K11B1E00PST 52-M55342K11B1E00PST
Product Name Chip Resistor - Surface Mount - M55342K11B1E00PST SMD 0.05W Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614884-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 ohms
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details