Vishay Intertechnology, Inc. Chip Resistor - Surface Mount - M55342K11B1E00PS3 M55342K11B1E00PS3

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1171129-M55342K11B1E 00PS3 Packaging: Tape & Reel Contact Plating: Lead, Tin Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Military Standard: MIL-PRF-55342 Composition: Thick Film Resistance: 1 kΩ Categories: Chip Resistor - Surface Mount Case / Package: 0402 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Operating Temperature: 150 °C
Request a Quote Datasheet
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1171129-M55342K11B1E 00PS3 Packaging: Tape & Reel Contact Plating: Lead, Tin Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Military Standard: MIL-PRF-55342 Composition: Thick Film Resistance: 1 kΩ Categories: Chip Resistor - Surface Mount Case / Package: 0402 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Operating Temperature: 150 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - M55342K11B1E00PS3 - 1171129-M55342K11B1E00PS3 - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - M55342K11B1E00PS3
1171129-M55342K11B1E00PS3
Chip Resistor - Surface Mount - M55342K11B1E00PS3 1171129-M55342K11B1E00PS3
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1171129-M55342K11B1E 00PS3 Packaging: Tape & Reel Contact Plating: Lead, Tin Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Military Standard: MIL-PRF-55342 Composition: Thick Film Resistance: 1 kΩ Categories: Chip Resistor - Surface Mount Case / Package: 0402 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Operating Temperature: 150 °C

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1171129-M55342K11B1E00PS3
Packaging: Tape & Reel
Contact Plating: Lead, Tin
Tolerance: 1 %
Temperature Coefficient: 100 ppm/°C
Military Standard: MIL-PRF-55342
Composition: Thick Film
Resistance: 1 kΩ
Categories: Chip Resistor - Surface Mount
Case / Package: 0402
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Operating Temperature: 150 °C

Buy Now
Res Thick Film 0402 1K Ohm 1% 1/25W ¦100ppm/¦C 0.1% SMD T/R - M55342K11B1E00PS3 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 0402 1K Ohm 1% 1/25W ¦100ppm/¦C 0.1% SMD T/R
M55342K11B1E00PS3
Res Thick Film 0402 1K Ohm 1% 1/25W ¦100ppm/¦C 0.1% SMD T/R M55342K11B1E00PS3
Res Thick Film 0402 1K Ohm 1% 1/25W ¦100ppm/¦C 0.1% SMD T/R

Res Thick Film 0402 1K Ohm 1% 1/25W ¦100ppm/¦C 0.1% SMD T/R

Supplier's Site
SMD 0.05W 20W Resistor - 52-M55342K11B1E00PS3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.05W 20W Resistor
52-M55342K11B1E00PS3
SMD 0.05W 20W Resistor 52-M55342K11B1E00PS3
Res Thick Film 0402 1K Ohm 1% 0.05W(1/20W) ±100ppm/°C 0.1% Sulfur Resistant Pad SMD T/R Product overview: M55342K11B1E00PS3 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.05W, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.05W, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-M55342K11B1E00PS3 can be used for catalog matching and distributor lookup.

Res Thick Film 0402 1K Ohm 1% 0.05W(1/20W) ±100ppm/°C 0.1% Sulfur Resistant Pad SMD T/R Product overview: M55342K11B1E00PS3 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.05W, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.05W, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-M55342K11B1E00PS3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number 1171129-M55342K11B1E00PS3 M55342K11B1E00PS3 52-M55342K11B1E00PS3
Product Name Chip Resistor - Surface Mount - M55342K11B1E00PS3 Res Thick Film 0402 1K Ohm 1% 1/25W ¦100ppm/¦C 0.1% SMD T/R SMD 0.05W 20W Resistor
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film
Resistance Range 1000 ohms 1000 ohms
Tolerance 1 +/- % 1 to 0.1000 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375382-BVE-M-R0002-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614972-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 133 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details