Vishay Intertechnology, Inc. RES 1.87K OHM 1/20W 0.1% 0402 M55342K11B1B87PWS

Description
RES 1.87Kohm 1/20W 0.1% 0402
Request a Quote
Description
RES 1.87Kohm 1/20W 0.1% 0402
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 1.87K OHM 1/20W 0.1% 0402 - M55342K11B1B87PWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.87K OHM 1/20W 0.1% 0402
M55342K11B1B87PWS
RES 1.87K OHM 1/20W 0.1% 0402 M55342K11B1B87PWS
RES 1.87Kohm 1/20W 0.1% 0402

RES 1.87Kohm 1/20W 0.1% 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342K11B1B87PWS
Product Name RES 1.87K OHM 1/20W 0.1% 0402
Mounting / Packaging 0402
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1722215 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers