Vishay Intertechnology, Inc. RES 1.76K OHM 1/20W 0.1% 0402 M55342K11B1B76RT3

Description
RES 1.76Kohm 1/20W 0.1% 0402
Request a Quote Datasheet
Description
RES 1.76Kohm 1/20W 0.1% 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.76K OHM 1/20W 0.1% 0402 - M55342K11B1B76RT3 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.76K OHM 1/20W 0.1% 0402
M55342K11B1B76RT3
RES 1.76K OHM 1/20W 0.1% 0402 M55342K11B1B76RT3
RES 1.76Kohm 1/20W 0.1% 0402

RES 1.76Kohm 1/20W 0.1% 0402

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K11B1B76RT3TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K11B1B76RT3TR-ND
Chip Resistor - Surface Mount 764-M55342K11B1B76RT3TR-ND
1.76 kOhms ±0.1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Military, Non-Inductive Thin Film

1.76 kOhms ±0.1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K11B1B76RT3 764-M55342K11B1B76RT3TR-ND
Product Name RES 1.76K OHM 1/20W 0.1% 0402 Chip Resistor - Surface Mount
Mounting / Packaging 0402 0402; 0402
Resistance Range 1760 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623728-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details