Vishay Intertechnology, Inc. RES 1.13K OHM 1/20W 0.1% 0402 M55342K11B1B13RT3

Description
RES 1.13Kohm 1/20W 0.1% 0402
Request a Quote Datasheet
Description
RES 1.13Kohm 1/20W 0.1% 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.13K OHM 1/20W 0.1% 0402 - M55342K11B1B13RT3 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.13K OHM 1/20W 0.1% 0402
M55342K11B1B13RT3
RES 1.13K OHM 1/20W 0.1% 0402 M55342K11B1B13RT3
RES 1.13Kohm 1/20W 0.1% 0402

RES 1.13Kohm 1/20W 0.1% 0402

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K11B1B13RT3TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K11B1B13RT3TR-ND
Chip Resistor - Surface Mount 764-M55342K11B1B13RT3TR-ND
1.13 kOhms ±0.1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Military, Non-Inductive Thin Film

1.13 kOhms ±0.1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K11B1B13RT3 764-M55342K11B1B13RT3TR-ND
Product Name RES 1.13K OHM 1/20W 0.1% 0402 Chip Resistor - Surface Mount
Mounting / Packaging 0402 0402; 0402
Resistance Range 1130 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614770-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 2.2 ohms
View Details
4 suppliers
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details