Vishay Intertechnology, Inc. RES 4.87K OHM 1/20W 0.1% 0402 M55342K11B1B00RT5

Description
RES 4.87Kohm 1/20W 0.1% 0402
Request a Quote Datasheet
Description
RES 4.87Kohm 1/20W 0.1% 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.87K OHM 1/20W 0.1% 0402 - M55342K11B1B00RT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.87K OHM 1/20W 0.1% 0402
M55342K11B1B00RT5
RES 4.87K OHM 1/20W 0.1% 0402 M55342K11B1B00RT5
RES 4.87Kohm 1/20W 0.1% 0402

RES 4.87Kohm 1/20W 0.1% 0402

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K11B1B00RT5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K11B1B00RT5TR-ND
Chip Resistor - Surface Mount 764-M55342K11B1B00RT5TR-ND
1 kOhms ±0.1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Military, Non-Inductive Thin Film

1 kOhms ±0.1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 764-M55342K11B1B00RT5CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K11B1B00RT5CT-ND
Chip Resistor - Surface Mount 764-M55342K11B1B00RT5CT-ND
RES SMD 1KOHM 0.1% 1/20W 0402

RES SMD 1KOHM 0.1% 1/20W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 764-M55342K11B1B00RT5DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K11B1B00RT5DKR-ND
Chip Resistor - Surface Mount 764-M55342K11B1B00RT5DKR-ND
RES SMD 1KOHM 0.1% 1/20W 0402

RES SMD 1KOHM 0.1% 1/20W 0402

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K11B1B00RT5 764-M55342K11B1B00RT5TR-ND
Product Name RES 4.87K OHM 1/20W 0.1% 0402 Chip Resistor - Surface Mount
Mounting / Packaging 0402 0402; 0402
Resistance Range 4870 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details