Vishay Precision Group Rcwpm-0402 19.1K 1% K M55342K11B19E1S Rs Vishay M55342K11B19E1SUL

Description
RCWPM-0402 19.1K 1% K M55342K11B19E1S RS
Description
RCWPM-0402 19.1K 1% K M55342K11B19E1S RS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-0402 19.1K 1% K M55342K11B19E1S Rs Vishay - 22P4347 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-0402 19.1K 1% K M55342K11B19E1S Rs Vishay
22P4347
Rcwpm-0402 19.1K 1% K M55342K11B19E1S Rs Vishay 22P4347
RCWPM-0402 19.1K 1% K M55342K11B19E1S RS

RCWPM-0402 19.1K 1% K M55342K11B19E1S RS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P4347
Product Name Rcwpm-0402 19.1K 1% K M55342K11B19E1S Rs Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1825870 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details