Vishay Precision Group Rcwpm-0402 178 1% K M55342K11B178Dr Tsl Vishay M55342K11B178DRWL

Description
RCWPM-0402 178 1% K M55342K11B178DR TSL
Description
RCWPM-0402 178 1% K M55342K11B178DR TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-0402 178 1% K M55342K11B178Dr Tsl Vishay - 22P4276 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-0402 178 1% K M55342K11B178Dr Tsl Vishay
22P4276
Rcwpm-0402 178 1% K M55342K11B178Dr Tsl Vishay 22P4276
RCWPM-0402 178 1% K M55342K11B178DR TSL

RCWPM-0402 178 1% K M55342K11B178DR TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P4276
Product Name Rcwpm-0402 178 1% K M55342K11B178Dr Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1690315 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R333JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers