Vishay Precision Group Rcwpm-0402 16.9K 1% K M55342K11B16E9S Rs Vishay M55342K11B16E9SUL

Description
RCWPM-0402 16.9K 1% K M55342K11B16E9S RS
Description
RCWPM-0402 16.9K 1% K M55342K11B16E9S RS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-0402 16.9K 1% K M55342K11B16E9S Rs Vishay - 22P4205 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-0402 16.9K 1% K M55342K11B16E9S Rs Vishay
22P4205
Rcwpm-0402 16.9K 1% K M55342K11B16E9S Rs Vishay 22P4205
RCWPM-0402 16.9K 1% K M55342K11B16E9S RS

RCWPM-0402 16.9K 1% K M55342K11B16E9S RS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P4205
Product Name Rcwpm-0402 16.9K 1% K M55342K11B16E9S Rs Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details