Vishay Precision Group Rcwpm-0402 169K 1% K M55342K11B169Es Tsl Vishay M55342K11B169ESWL

Description
RCWPM-0402 169K 1% K M55342K11B169ES TSL
Description
RCWPM-0402 169K 1% K M55342K11B169ES TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-0402 169K 1% K M55342K11B169Es Tsl Vishay - 22P4254 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-0402 169K 1% K M55342K11B169Es Tsl Vishay
22P4254
Rcwpm-0402 169K 1% K M55342K11B169Es Tsl Vishay 22P4254
RCWPM-0402 169K 1% K M55342K11B169ES TSL

RCWPM-0402 169K 1% K M55342K11B169ES TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P4254
Product Name Rcwpm-0402 169K 1% K M55342K11B169Es Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details