Vishay Precision Group Rcwpm-0402 165K 1% K M55342K11B165Er Tsl Vishay M55342K11B165ERWL

Description
RCWPM-0402 165K 1% K M55342K11B165ER TSL
Description
RCWPM-0402 165K 1% K M55342K11B165ER TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-0402 165K 1% K M55342K11B165Er Tsl Vishay - 22P4244 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-0402 165K 1% K M55342K11B165Er Tsl Vishay
22P4244
Rcwpm-0402 165K 1% K M55342K11B165Er Tsl Vishay 22P4244
RCWPM-0402 165K 1% K M55342K11B165ER TSL

RCWPM-0402 165K 1% K M55342K11B165ER TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P4244
Product Name Rcwpm-0402 165K 1% K M55342K11B165Er Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details