Vishay Precision Group Rcwpm-0402 162 1% K M55342K11B162Ds Rsl Vishay M55342K11B162DSUL

Description
RCWPM-0402 162 1% K M55342K11B162DS RSL
Description
RCWPM-0402 162 1% K M55342K11B162DS RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-0402 162 1% K M55342K11B162Ds Rsl Vishay - 22P4229 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-0402 162 1% K M55342K11B162Ds Rsl Vishay
22P4229
Rcwpm-0402 162 1% K M55342K11B162Ds Rsl Vishay 22P4229
RCWPM-0402 162 1% K M55342K11B162DS RSL

RCWPM-0402 162 1% K M55342K11B162DS RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P4229
Product Name Rcwpm-0402 162 1% K M55342K11B162Ds Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1364768P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 1 ohms
View Details
Through Hole Resistors - 2019-CF1/2CT52R102JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers