Vishay Precision Group Rcwpm-0402 160 2% K M55342K11B160Gm Rsl Vishay M55342K11B160GMUL

Description
RCWPM-0402 160 2% K M55342K11B160GM RSL
Description
RCWPM-0402 160 2% K M55342K11B160GM RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-0402 160 2% K M55342K11B160Gm Rsl Vishay - 22P4217 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-0402 160 2% K M55342K11B160Gm Rsl Vishay
22P4217
Rcwpm-0402 160 2% K M55342K11B160Gm Rsl Vishay 22P4217
RCWPM-0402 160 2% K M55342K11B160GM RSL

RCWPM-0402 160 2% K M55342K11B160GM RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P4217
Product Name Rcwpm-0402 160 2% K M55342K11B160Gm Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details