Vishay Precision Group Rcwpm-0402 15K 5% K M55342K11B15K0R Rsl Vishay M55342K11B15K0RUL

Description
RCWPM-0402 15K 5% K M55342K11B15K0R RSL
Description
RCWPM-0402 15K 5% K M55342K11B15K0R RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-0402 15K 5% K M55342K11B15K0R Rsl Vishay - 22P4141 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-0402 15K 5% K M55342K11B15K0R Rsl Vishay
22P4141
Rcwpm-0402 15K 5% K M55342K11B15K0R Rsl Vishay 22P4141
RCWPM-0402 15K 5% K M55342K11B15K0R RSL

RCWPM-0402 15K 5% K M55342K11B15K0R RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P4141
Product Name Rcwpm-0402 15K 5% K M55342K11B15K0R Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C303J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details