Vishay Intertechnology, Inc. Res Thick Film 0402 15 Ohm 2% 1/25W ¦100ppm/¦C 0.01% SMD T/R M55342K11B15G0RS6

Description
Res Thick Film 0402 15 Ohm 2% 1/25W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote
Description
Res Thick Film 0402 15 Ohm 2% 1/25W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 0402 15 Ohm 2% 1/25W ¦100ppm/¦C 0.01% SMD T/R - M55342K11B15G0RS6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 0402 15 Ohm 2% 1/25W ¦100ppm/¦C 0.01% SMD T/R
M55342K11B15G0RS6
Res Thick Film 0402 15 Ohm 2% 1/25W ¦100ppm/¦C 0.01% SMD T/R M55342K11B15G0RS6
Res Thick Film 0402 15 Ohm 2% 1/25W ¦100ppm/¦C 0.01% SMD T/R

Res Thick Film 0402 15 Ohm 2% 1/25W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342K11B15G0RS6
Product Name Res Thick Film 0402 15 Ohm 2% 1/25W ¦100ppm/¦C 0.01% SMD T/R
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1469500 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details