Vishay Precision Group Resistor-Fixed-Single-Surface-Mount M55342K11B15E0RWL

Description
Resistor-Fixed-Singl e-Surface-Mount
Request a Quote
Description
Resistor-Fixed-Singl e-Surface-Mount
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Resistor-Fixed-Single-Surface-Mount - M55342K11B15E0RWL - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor-Fixed-Single-Surface-Mount
M55342K11B15E0RWL
Resistor-Fixed-Single-Surface-Mount M55342K11B15E0RWL
Resistor-Fixed-Singl e-Surface-Mount

Resistor-Fixed-Single-Surface-Mount

Supplier's Site
Rcwpm-0402 15K 1% K M55342K11B15E0R Tsl Vishay - 22P4120 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-0402 15K 1% K M55342K11B15E0R Tsl Vishay
22P4120
Rcwpm-0402 15K 1% K M55342K11B15E0R Tsl Vishay 22P4120
RCWPM-0402 15K 1% K M55342K11B15E0R TSL

RCWPM-0402 15K 1% K M55342K11B15E0R TSL

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number M55342K11B15E0RWL 22P4120
Product Name Resistor-Fixed-Single-Surface-Mount Rcwpm-0402 15K 1% K M55342K11B15E0R Tsl Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1722204 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers