Vishay Intertechnology, Inc. Chip Resistor - Surface Mount M55342K11B15D0RS2

Description
THICK FILM RESISTOR 0402 1%
Request a Quote Datasheet
Description
THICK FILM RESISTOR 0402 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-M55342K11B15D0RS2CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M55342K11B15D0RS2CT-ND
Chip Resistor - Surface Mount 541-M55342K11B15D0RS2CT-ND
THICK FILM RESISTOR 0402 1%

THICK FILM RESISTOR 0402 1%

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-M55342K11B15D0RS2DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M55342K11B15D0RS2DKR-ND
Chip Resistor - Surface Mount 541-M55342K11B15D0RS2DKR-ND
THICK FILM RESISTOR 0402 1%

THICK FILM RESISTOR 0402 1%

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-M55342K11B15D0RS2TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M55342K11B15D0RS2TR-ND
Chip Resistor - Surface Mount 541-M55342K11B15D0RS2TR-ND
THICK FILM RESISTOR 0402 1%

THICK FILM RESISTOR 0402 1%

Buy Now Datasheet
Res Thick Film 0402 15 Ohm 1% 1/25W ¦100ppm/¦C 0.01% SMD T/R - M55342K11B15D0RS2 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 0402 15 Ohm 1% 1/25W ¦100ppm/¦C 0.01% SMD T/R
M55342K11B15D0RS2
Res Thick Film 0402 15 Ohm 1% 1/25W ¦100ppm/¦C 0.01% SMD T/R M55342K11B15D0RS2
Res Thick Film 0402 15 Ohm 1% 1/25W ¦100ppm/¦C 0.01% SMD T/R

Res Thick Film 0402 15 Ohm 1% 1/25W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-M55342K11B15D0RS2CT-ND M55342K11B15D0RS2
Product Name Chip Resistor - Surface Mount Res Thick Film 0402 15 Ohm 1% 1/25W ¦100ppm/¦C 0.01% SMD T/R
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402
Tolerance 1 +/- % 1 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers