Vishay Intertechnology, Inc. RES 15.4K OHM 1/20W 0.1% 0402 M55342K11B15B4RWS

Description
RES 15.4Kohm 1/20W 0.1% 0402
Request a Quote Datasheet
Description
RES 15.4Kohm 1/20W 0.1% 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15.4K OHM 1/20W 0.1% 0402 - M55342K11B15B4RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.4K OHM 1/20W 0.1% 0402
M55342K11B15B4RWS
RES 15.4K OHM 1/20W 0.1% 0402 M55342K11B15B4RWS
RES 15.4Kohm 1/20W 0.1% 0402

RES 15.4Kohm 1/20W 0.1% 0402

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K11B15B4RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K11B15B4RWS-ND
Chip Resistor - Surface Mount 764-M55342K11B15B4RWS-ND
15.4 kOhms ±0.1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Military, Non-Inductive Thin Film

15.4 kOhms ±0.1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K11B15B4RWS 764-M55342K11B15B4RWS-ND
Product Name RES 15.4K OHM 1/20W 0.1% 0402 Chip Resistor - Surface Mount
Mounting / Packaging 0402 0402; 0402
Resistance Range 15400 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD685JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 1-1614353-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2740 ohms
View Details
2 suppliers