Vishay Intertechnology, Inc. RES 14.7K OHM 1/20W 1% 0402 M55342K11B14E7RWSV

Description
RES 14.7Kohm 1/20W 1% 0402
Request a Quote Datasheet
Description
RES 14.7Kohm 1/20W 1% 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 14.7K OHM 1/20W 1% 0402 - M55342K11B14E7RWSV - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.7K OHM 1/20W 1% 0402
M55342K11B14E7RWSV
RES 14.7K OHM 1/20W 1% 0402 M55342K11B14E7RWSV
RES 14.7Kohm 1/20W 1% 0402

RES 14.7Kohm 1/20W 1% 0402

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K11B14E7RWSV-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K11B14E7RWSV-ND
Chip Resistor - Surface Mount 764-M55342K11B14E7RWSV-ND
14.7 kOhms ±1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Military, Non-Inductive Thin Film

14.7 kOhms ±1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K11B14E7RWSV 764-M55342K11B14E7RWSV-ND
Product Name RES 14.7K OHM 1/20W 1% 0402 Chip Resistor - Surface Mount
Mounting / Packaging 0402 0402; 0402
Resistance Range 14700 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1445544 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R360JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details