Vishay Precision Group Rcwpm-0402 137 1% K M55342K11B137Ds Tsl Vishay M55342K11B137DSWL

Description
RCWPM-0402 137 1% K M55342K11B137DS TSL
Description
RCWPM-0402 137 1% K M55342K11B137DS TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-0402 137 1% K M55342K11B137Ds Tsl Vishay - 22P4060 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-0402 137 1% K M55342K11B137Ds Tsl Vishay
22P4060
Rcwpm-0402 137 1% K M55342K11B137Ds Tsl Vishay 22P4060
RCWPM-0402 137 1% K M55342K11B137DS TSL

RCWPM-0402 137 1% K M55342K11B137DS TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P4060
Product Name Rcwpm-0402 137 1% K M55342K11B137Ds Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 124000 ohms
View Details
2 suppliers
Surface Mount Resistors - 1691800 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R331JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers