Vishay Intertechnology, Inc. Res Thick Film 0402 12.4K Ohm 1% 1/25W ¦100ppm/¦C SMD Tray M55342K11B12E4TWBT

Description
Res Thick Film 0402 12.4K Ohm 1% 1/25W ¦100ppm/¦C SMD Tray
Request a Quote
Description
Res Thick Film 0402 12.4K Ohm 1% 1/25W ¦100ppm/¦C SMD Tray
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 0402 12.4K Ohm 1% 1/25W ¦100ppm/¦C SMD Tray - M55342K11B12E4TWBT - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 0402 12.4K Ohm 1% 1/25W ¦100ppm/¦C SMD Tray
M55342K11B12E4TWBT
Res Thick Film 0402 12.4K Ohm 1% 1/25W ¦100ppm/¦C SMD Tray M55342K11B12E4TWBT
Res Thick Film 0402 12.4K Ohm 1% 1/25W ¦100ppm/¦C SMD Tray

Res Thick Film 0402 12.4K Ohm 1% 1/25W ¦100ppm/¦C SMD Tray

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342K11B12E4TWBT
Product Name Res Thick Film 0402 12.4K Ohm 1% 1/25W ¦100ppm/¦C SMD Tray
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1469497 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers