Vishay Precision Group Rcwpm-0402 12.4K 1% K M55342K11B12E4S Rs Vishay M55342K11B12E4SUL

Description
RCWPM-0402 12.4K 1% K M55342K11B12E4S RS
Description
RCWPM-0402 12.4K 1% K M55342K11B12E4S RS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-0402 12.4K 1% K M55342K11B12E4S Rs Vishay - 22P3965 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-0402 12.4K 1% K M55342K11B12E4S Rs Vishay
22P3965
Rcwpm-0402 12.4K 1% K M55342K11B12E4S Rs Vishay 22P3965
RCWPM-0402 12.4K 1% K M55342K11B12E4S RS

RCWPM-0402 12.4K 1% K M55342K11B12E4S RS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P3965
Product Name Rcwpm-0402 12.4K 1% K M55342K11B12E4S Rs Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22000 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details