Vishay Intertechnology, Inc. RES 12.1K OHM 1/20W 1% 0402 M55342K11B12E1RWSV

Description
RES 12.1Kohm 1/20W 1% 0402
Request a Quote Datasheet
Description
RES 12.1Kohm 1/20W 1% 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.1K OHM 1/20W 1% 0402 - M55342K11B12E1RWSV - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.1K OHM 1/20W 1% 0402
M55342K11B12E1RWSV
RES 12.1K OHM 1/20W 1% 0402 M55342K11B12E1RWSV
RES 12.1Kohm 1/20W 1% 0402

RES 12.1Kohm 1/20W 1% 0402

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K11B12E1RWSV-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K11B12E1RWSV-ND
Chip Resistor - Surface Mount 764-M55342K11B12E1RWSV-ND
12.1 kOhms ±1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Military, Non-Inductive Thin Film

12.1 kOhms ±1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K11B12E1RWSV 764-M55342K11B12E1RWSV-ND
Product Name RES 12.1K OHM 1/20W 1% 0402 Chip Resistor - Surface Mount
Mounting / Packaging 0402 0402; 0402
Resistance Range 12100 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 2567757P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details