Vishay Precision Group Rcwpm-0402 121 1% K M55342K11B121Ds Tsl Vishay M55342K11B121DSWL

Description
RCWPM-0402 121 1% K M55342K11B121DS TSL
Description
RCWPM-0402 121 1% K M55342K11B121DS TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-0402 121 1% K M55342K11B121Ds Tsl Vishay - 22P3996 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-0402 121 1% K M55342K11B121Ds Tsl Vishay
22P3996
Rcwpm-0402 121 1% K M55342K11B121Ds Tsl Vishay 22P3996
RCWPM-0402 121 1% K M55342K11B121DS TSL

RCWPM-0402 121 1% K M55342K11B121DS TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P3996
Product Name Rcwpm-0402 121 1% K M55342K11B121Ds Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1311304 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R750JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers