Vishay Precision Group Rcwpm-0402 121 1% K M55342K11B121Dr Tsl Vishay M55342K11B121DRWL

Description
RCWPM-0402 121 1% K M55342K11B121DR TSL
Description
RCWPM-0402 121 1% K M55342K11B121DR TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-0402 121 1% K M55342K11B121Dr Tsl Vishay - 22P3994 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-0402 121 1% K M55342K11B121Dr Tsl Vishay
22P3994
Rcwpm-0402 121 1% K M55342K11B121Dr Tsl Vishay 22P3994
RCWPM-0402 121 1% K M55342K11B121DR TSL

RCWPM-0402 121 1% K M55342K11B121DR TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P3994
Product Name Rcwpm-0402 121 1% K M55342K11B121Dr Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R221JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details