Vishay Precision Group Rcwpm-0402 11K 1% K M55342K11B11E0S Tsl Vishay M55342K11B11E0SWL

Description
RCWPM-0402 11K 1% K M55342K11B11E0S TSL
Description
RCWPM-0402 11K 1% K M55342K11B11E0S TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-0402 11K 1% K M55342K11B11E0S Tsl Vishay - 22P3900 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-0402 11K 1% K M55342K11B11E0S Tsl Vishay
22P3900
Rcwpm-0402 11K 1% K M55342K11B11E0S Tsl Vishay 22P3900
RCWPM-0402 11K 1% K M55342K11B11E0S TSL

RCWPM-0402 11K 1% K M55342K11B11E0S TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P3900
Product Name Rcwpm-0402 11K 1% K M55342K11B11E0S Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details