Vishay Intertechnology, Inc. RES 11.3K OHM 1/20W 0.1% 0402 M55342K11B11B3RT5

Description
RES 11.3Kohm 1/20W 0.1% 0402
Request a Quote Datasheet
Description
RES 11.3Kohm 1/20W 0.1% 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11.3K OHM 1/20W 0.1% 0402 - M55342K11B11B3RT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.3K OHM 1/20W 0.1% 0402
M55342K11B11B3RT5
RES 11.3K OHM 1/20W 0.1% 0402 M55342K11B11B3RT5
RES 11.3Kohm 1/20W 0.1% 0402

RES 11.3Kohm 1/20W 0.1% 0402

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K11B11B3RT5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K11B11B3RT5TR-ND
Chip Resistor - Surface Mount 764-M55342K11B11B3RT5TR-ND
11.3 kOhms ±0.1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Military, Non-Inductive Thin Film

11.3 kOhms ±0.1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K11B11B3RT5 764-M55342K11B11B3RT5TR-ND
Product Name RES 11.3K OHM 1/20W 0.1% 0402 Chip Resistor - Surface Mount
Mounting / Packaging 0402 0402; 0402
Resistance Range 11300 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Chip Resistor - Surface Mount - 1614447-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details