Vishay Intertechnology, Inc. Res Thick Film 0402 10K Ohm 2% 1/25W ¦100ppm/¦C 0.1% SMD T/R M55342K11B10H0PS2

Description
Res Thick Film 0402 10K Ohm 2% 1/25W ¦100ppm/¦C 0.1% SMD T/R
Request a Quote
Description
Res Thick Film 0402 10K Ohm 2% 1/25W ¦100ppm/¦C 0.1% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 0402 10K Ohm 2% 1/25W ¦100ppm/¦C 0.1% SMD T/R - M55342K11B10H0PS2 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 0402 10K Ohm 2% 1/25W ¦100ppm/¦C 0.1% SMD T/R
M55342K11B10H0PS2
Res Thick Film 0402 10K Ohm 2% 1/25W ¦100ppm/¦C 0.1% SMD T/R M55342K11B10H0PS2
Res Thick Film 0402 10K Ohm 2% 1/25W ¦100ppm/¦C 0.1% SMD T/R

Res Thick Film 0402 10K Ohm 2% 1/25W ¦100ppm/¦C 0.1% SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342K11B10H0PS2
Product Name Res Thick Film 0402 10K Ohm 2% 1/25W ¦100ppm/¦C 0.1% SMD T/R
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistors - Through Hole Resistors - BSR15 - Shenzhen Shengyu Electronics Technology Limited
Specs
Resistance Range 1200 ohms
Power Rating 15 watts
View Details