Vishay Intertechnology, Inc. Res Thick Film 0402 10K Ohm 2% 1/25W ¦100ppm/¦C 1% SMD Tray M55342K11B10H0MWB

Description
Res Thick Film 0402 10K Ohm 2% 1/25W ¦100ppm/¦C 1% SMD Tray
Request a Quote
Description
Res Thick Film 0402 10K Ohm 2% 1/25W ¦100ppm/¦C 1% SMD Tray
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 0402 10K Ohm 2% 1/25W ¦100ppm/¦C 1% SMD Tray - M55342K11B10H0MWB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 0402 10K Ohm 2% 1/25W ¦100ppm/¦C 1% SMD Tray
M55342K11B10H0MWB
Res Thick Film 0402 10K Ohm 2% 1/25W ¦100ppm/¦C 1% SMD Tray M55342K11B10H0MWB
Res Thick Film 0402 10K Ohm 2% 1/25W ¦100ppm/¦C 1% SMD Tray

Res Thick Film 0402 10K Ohm 2% 1/25W ¦100ppm/¦C 1% SMD Tray

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342K11B10H0MWB
Product Name Res Thick Film 0402 10K Ohm 2% 1/25W ¦100ppm/¦C 1% SMD Tray
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details