Vishay Intertechnology, Inc. RES 10K OHM 1/20W 1% 0402 M55342K11B10E0RTFV

Description
RES 10Kohm 1/20W 1% 0402
Request a Quote Datasheet
Description
RES 10Kohm 1/20W 1% 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10K OHM 1/20W 1% 0402 - M55342K11B10E0RTFV - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10K OHM 1/20W 1% 0402
M55342K11B10E0RTFV
RES 10K OHM 1/20W 1% 0402 M55342K11B10E0RTFV
RES 10Kohm 1/20W 1% 0402

RES 10Kohm 1/20W 1% 0402

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K11B10E0RTFVTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K11B10E0RTFVTR-ND
Chip Resistor - Surface Mount 764-M55342K11B10E0RTFVTR-ND
10 kOhms ±1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Military, Non-Inductive Thin Film

10 kOhms ±1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - M55342K11B10E0RTFV - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
M55342K11B10E0RTFV
Chip Resistor - Surface Mount M55342K11B10E0RTFV
RES SMD 10K OHM 1% 1/20W 0402

RES SMD 10K OHM 1% 1/20W 0402

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number M55342K11B10E0RTFV 764-M55342K11B10E0RTFVTR-ND M55342K11B10E0RTFV
Product Name RES 10K OHM 1/20W 1% 0402 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging 0402 0402; 0402
Resistance Range 10000 ohms 10000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1676443-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 825 ohms
View Details
3 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details