Vishay Intertechnology, Inc. Chip Resistor - Surface Mount M55342K11B10E0RS3

Description
10 kOhms ±1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Military Thick Film
Request a Quote Datasheet
Description
10 kOhms ±1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Military Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-M55342K11B10E0RS3CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M55342K11B10E0RS3CT-ND
Chip Resistor - Surface Mount 541-M55342K11B10E0RS3CT-ND
10 kOhms ±1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Military Thick Film

10 kOhms ±1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Military Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-M55342K11B10E0RS3TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M55342K11B10E0RS3TR-ND
Chip Resistor - Surface Mount 541-M55342K11B10E0RS3TR-ND
10 kOhms ±1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Military Thick Film

10 kOhms ±1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Military Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-M55342K11B10E0RS3DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M55342K11B10E0RS3DKR-ND
Chip Resistor - Surface Mount 541-M55342K11B10E0RS3DKR-ND
10 kOhms ±1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Military Thick Film

10 kOhms ±1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Military Thick Film

Buy Now Datasheet
Res Thick Film 0402 10K Ohm 1% 1/25W ¦100ppm/¦C 0.01% SMD T/R - M55342K11B10E0RS3 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 0402 10K Ohm 1% 1/25W ¦100ppm/¦C 0.01% SMD T/R
M55342K11B10E0RS3
Res Thick Film 0402 10K Ohm 1% 1/25W ¦100ppm/¦C 0.01% SMD T/R M55342K11B10E0RS3
Res Thick Film 0402 10K Ohm 1% 1/25W ¦100ppm/¦C 0.01% SMD T/R

Res Thick Film 0402 10K Ohm 1% 1/25W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - M55342K11B10E0RS3 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
M55342K11B10E0RS3
Chip Resistor - Surface Mount M55342K11B10E0RS3
RES SMD 10K OHM 1% 1/20W 0402

RES SMD 10K OHM 1% 1/20W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 541-M55342K11B10E0RS3CT-ND M55342K11B10E0RS3 M55342K11B10E0RS3
Product Name Chip Resistor - Surface Mount Res Thick Film 0402 10K Ohm 1% 1/25W ¦100ppm/¦C 0.01% SMD T/R Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402
Tolerance 1 +/- % 1 to 0.0100 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details