Vishay Intertechnology, Inc. Res Thick Film 0402 10K Ohm 1% 1/25W ¦100ppm/¦C 0.1% SMD T/R M55342K11B10E0PS6

Description
Res Thick Film 0402 10K Ohm 1% 1/25W ¦100ppm/¦C 0.1% SMD T/R
Request a Quote
Description
Res Thick Film 0402 10K Ohm 1% 1/25W ¦100ppm/¦C 0.1% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 0402 10K Ohm 1% 1/25W ¦100ppm/¦C 0.1% SMD T/R - M55342K11B10E0PS6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 0402 10K Ohm 1% 1/25W ¦100ppm/¦C 0.1% SMD T/R
M55342K11B10E0PS6
Res Thick Film 0402 10K Ohm 1% 1/25W ¦100ppm/¦C 0.1% SMD T/R M55342K11B10E0PS6
Res Thick Film 0402 10K Ohm 1% 1/25W ¦100ppm/¦C 0.1% SMD T/R

Res Thick Film 0402 10K Ohm 1% 1/25W ¦100ppm/¦C 0.1% SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342K11B10E0PS6
Product Name Res Thick Film 0402 10K Ohm 1% 1/25W ¦100ppm/¦C 0.1% SMD T/R
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers