Vishay Intertechnology, Inc. Res Thick Film 0402 10 Ohm 1% 1/25W ¦100ppm/¦C 0.01% SMD Tray M55342K11B10D0RWB

Description
Res Thick Film 0402 10 Ohm 1% 1/25W ¦100ppm/¦C 0.01% SMD Tray
Request a Quote Datasheet
Description
Res Thick Film 0402 10 Ohm 1% 1/25W ¦100ppm/¦C 0.01% SMD Tray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 0402 10 Ohm 1% 1/25W ¦100ppm/¦C 0.01% SMD Tray - M55342K11B10D0RWB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 0402 10 Ohm 1% 1/25W ¦100ppm/¦C 0.01% SMD Tray
M55342K11B10D0RWB
Res Thick Film 0402 10 Ohm 1% 1/25W ¦100ppm/¦C 0.01% SMD Tray M55342K11B10D0RWB
Res Thick Film 0402 10 Ohm 1% 1/25W ¦100ppm/¦C 0.01% SMD Tray

Res Thick Film 0402 10 Ohm 1% 1/25W ¦100ppm/¦C 0.01% SMD Tray

Supplier's Site
Chip Resistor - Surface Mount - 541-M55342K11B10D0RWB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M55342K11B10D0RWB-ND
Chip Resistor - Surface Mount 541-M55342K11B10D0RWB-ND
THICK FILM RESISTOR 0402 1%

THICK FILM RESISTOR 0402 1%

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K11B10D0RWB 541-M55342K11B10D0RWB-ND
Product Name Res Thick Film 0402 10 Ohm 1% 1/25W ¦100ppm/¦C 0.01% SMD Tray Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402
Tolerance 1 to 0.0100 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 25 watts 0.0500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1722215 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers