Vishay Intertechnology, Inc. RES 10K OHM 1/20W 0.1% 0402 M55342K11B10B0RT5

Description
RES 10Kohm 1/20W 0.1% 0402
Request a Quote Datasheet
Description
RES 10Kohm 1/20W 0.1% 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10K OHM 1/20W 0.1% 0402 - M55342K11B10B0RT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10K OHM 1/20W 0.1% 0402
M55342K11B10B0RT5
RES 10K OHM 1/20W 0.1% 0402 M55342K11B10B0RT5
RES 10Kohm 1/20W 0.1% 0402

RES 10Kohm 1/20W 0.1% 0402

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K11B10B0RT5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K11B10B0RT5TR-ND
Chip Resistor - Surface Mount 764-M55342K11B10B0RT5TR-ND
10 kOhms ±0.1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Military, Non-Inductive Thin Film

10 kOhms ±0.1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 764-M55342K11B10B0RT5DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K11B10B0RT5DKR-ND
Chip Resistor - Surface Mount 764-M55342K11B10B0RT5DKR-ND
RES SMD 10K OHM 0.1% 1/20W 0402

RES SMD 10K OHM 0.1% 1/20W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 764-M55342K11B10B0RT5CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K11B10B0RT5CT-ND
Chip Resistor - Surface Mount 764-M55342K11B10B0RT5CT-ND
RES SMD 10K OHM 0.1% 1/20W 0402

RES SMD 10K OHM 0.1% 1/20W 0402

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K11B10B0RT5 764-M55342K11B10B0RT5TR-ND
Product Name RES 10K OHM 1/20W 0.1% 0402 Chip Resistor - Surface Mount
Mounting / Packaging 0402 0402; 0402
Resistance Range 10000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 10W Resistor - 53-PBV-R005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers