Vishay Precision Group Rcwpm-0402 100K 5% K M55342K11B100Kr Tsl Vishay M55342K11B100KRWL

Description
RCWPM-0402 100K 5% K M55342K11B100KR TSL
Description
RCWPM-0402 100K 5% K M55342K11B100KR TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-0402 100K 5% K M55342K11B100Kr Tsl Vishay - 22P3858 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-0402 100K 5% K M55342K11B100Kr Tsl Vishay
22P3858
Rcwpm-0402 100K 5% K M55342K11B100Kr Tsl Vishay 22P3858
RCWPM-0402 100K 5% K M55342K11B100KR TSL

RCWPM-0402 100K 5% K M55342K11B100KR TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P3858
Product Name Rcwpm-0402 100K 5% K M55342K11B100Kr Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C330J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details