Vishay Intertechnology, Inc. RES 100 OHM 1% 0402 M55342K11B100DSTP

Description
RES 100ohm 1% 0402
Request a Quote Datasheet
Description
RES 100ohm 1% 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100 OHM 1% 0402 - M55342K11B100DSTP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 1% 0402
M55342K11B100DSTP
RES 100 OHM 1% 0402 M55342K11B100DSTP
RES 100ohm 1% 0402

RES 100ohm 1% 0402

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K11B100DSTP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K11B100DSTP-ND
Chip Resistor - Surface Mount 764-M55342K11B100DSTP-ND
100 Ohms ±1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Military, Non-Inductive Thin Film

100 Ohms ±1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K11B100DSTP 764-M55342K11B100DSTP-ND
Product Name RES 100 OHM 1% 0402 Chip Resistor - Surface Mount
Mounting / Packaging 0402 0402; 0402
Resistance Range 100 ohms 100 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 2567837P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details