Vishay Precision Group Res Thick Film 0402 100 Ohm 1% 1/25W ¦100ppm/¦C 1% SMD Tray M55342K11B100DMWB

Description
Res Thick Film 0402 100 Ohm 1% 1/25W ¦100ppm/¦C 1% SMD Tray
Request a Quote
Description
Res Thick Film 0402 100 Ohm 1% 1/25W ¦100ppm/¦C 1% SMD Tray
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 0402 100 Ohm 1% 1/25W ¦100ppm/¦C 1% SMD Tray - M55342K11B100DMWB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 0402 100 Ohm 1% 1/25W ¦100ppm/¦C 1% SMD Tray
M55342K11B100DMWB
Res Thick Film 0402 100 Ohm 1% 1/25W ¦100ppm/¦C 1% SMD Tray M55342K11B100DMWB
Res Thick Film 0402 100 Ohm 1% 1/25W ¦100ppm/¦C 1% SMD Tray

Res Thick Film 0402 100 Ohm 1% 1/25W ¦100ppm/¦C 1% SMD Tray

Supplier's Site
Resistor,thick Film,100Ohms,25Wv,1+/-% Tol,100Ppm-Tc,0401-Case,rm-Milstyle Vishay - 74K4382 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,thick Film,100Ohms,25Wv,1+/-% Tol,100Ppm-Tc,0401-Case,rm-Milstyle Vishay
74K4382
Resistor,thick Film,100Ohms,25Wv,1+/-% Tol,100Ppm-Tc,0401-Case,rm-Milstyle Vishay 74K4382
Resistor,Thick Film,100Ohms,25WV,1+ /-% Tol,100ppm-TC,0401-C ase,RM-MilStyle

Resistor,Thick Film,100Ohms,25WV,1+/-% Tol,100ppm-TC,0401-Case,RM-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number M55342K11B100DMWB 74K4382
Product Name Res Thick Film 0402 100 Ohm 1% 1/25W ¦100ppm/¦C 1% SMD Tray Resistor,thick Film,100Ohms,25Wv,1+/-% Tol,100Ppm-Tc,0401-Case,rm-Milstyle Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details