Vishay Intertechnology, Inc. Res Thin Film 1010 9.1K Ohm 5% 1/2W ¦100ppm/¦C 0.01% SMD T/R M55342K10B9K10RS2

Description
Res Thin Film 1010 9.1K Ohm 5% 1/2W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote
Description
Res Thin Film 1010 9.1K Ohm 5% 1/2W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1010 9.1K Ohm 5% 1/2W ¦100ppm/¦C 0.01% SMD T/R - M55342K10B9K10RS2 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1010 9.1K Ohm 5% 1/2W ¦100ppm/¦C 0.01% SMD T/R
M55342K10B9K10RS2
Res Thin Film 1010 9.1K Ohm 5% 1/2W ¦100ppm/¦C 0.01% SMD T/R M55342K10B9K10RS2
Res Thin Film 1010 9.1K Ohm 5% 1/2W ¦100ppm/¦C 0.01% SMD T/R

Res Thin Film 1010 9.1K Ohm 5% 1/2W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342K10B9K10RS2
Product Name Res Thin Film 1010 9.1K Ohm 5% 1/2W ¦100ppm/¦C 0.01% SMD T/R
Technology / Construction Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Chassis Mount Resistors - 1468319 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers