Vishay Intertechnology, Inc. Res Thick Film 1010 953K Ohm 1% 1/2W ¦100ppm/¦C 0.1% SMD T/R M55342K10B953EPS3

Description
Res Thick Film 1010 953K Ohm 1% 1/2W ¦100ppm/¦C 0.1% SMD T/R
Request a Quote
Description
Res Thick Film 1010 953K Ohm 1% 1/2W ¦100ppm/¦C 0.1% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 1010 953K Ohm 1% 1/2W ¦100ppm/¦C 0.1% SMD T/R - M55342K10B953EPS3 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 1010 953K Ohm 1% 1/2W ¦100ppm/¦C 0.1% SMD T/R
M55342K10B953EPS3
Res Thick Film 1010 953K Ohm 1% 1/2W ¦100ppm/¦C 0.1% SMD T/R M55342K10B953EPS3
Res Thick Film 1010 953K Ohm 1% 1/2W ¦100ppm/¦C 0.1% SMD T/R

Res Thick Film 1010 953K Ohm 1% 1/2W ¦100ppm/¦C 0.1% SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342K10B953EPS3
Product Name Res Thick Film 1010 953K Ohm 1% 1/2W ¦100ppm/¦C 0.1% SMD T/R
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1249315 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers