Vishay Intertechnology, Inc. RES 953 OHM 1/2W 0.1% 1010 M55342K10B953ARWS

Description
RES 953ohm 1/2W 0.1% 1010
Request a Quote Datasheet
Description
RES 953ohm 1/2W 0.1% 1010
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 953 OHM 1/2W 0.1% 1010 - M55342K10B953ARWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 953 OHM 1/2W 0.1% 1010
M55342K10B953ARWS
RES 953 OHM 1/2W 0.1% 1010 M55342K10B953ARWS
RES 953ohm 1/2W 0.1% 1010

RES 953ohm 1/2W 0.1% 1010

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K10B953ARWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K10B953ARWS-ND
Chip Resistor - Surface Mount 764-M55342K10B953ARWS-ND
953 Ohms ±0.1% 0.5W, 1/2W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

953 Ohms ±0.1% 0.5W, 1/2W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K10B953ARWS 764-M55342K10B953ARWS-ND
Product Name RES 953 OHM 1/2W 0.1% 1010 Chip Resistor - Surface Mount
Resistance Range 953 ohms 953 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R275JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details